0.56µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
0.56µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
0.56µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.56UF 10V X7R 0603 Product overview: GRM188R71A564KA61D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71A564KA61
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-6421-6-ND | 490-6421-2-ND | 60-GRM188R71A564KA61D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.56UF 10V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF |