Murata Electronics Capacitors - Ceramic Capacitors GRM188R71A225ME15D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329864-GRM188R71A22 5ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM188R71A225ME15D-N D,490-11996-6,490-11 996-1,490-11996-2 Base Product Number: GRM188R71A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329864-GRM188R71A22 5ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM188R71A225ME15D-N D,490-11996-6,490-11 996-1,490-11996-2 Base Product Number: GRM188R71A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329864-GRM188R71A225ME15D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329864-GRM188R71A225ME15D
Capacitors - Ceramic Capacitors 1329864-GRM188R71A225ME15D
Manufacturer: Murata Electronics Win Source Part Number: 1329864-GRM188R71A22 5ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM188R71A225ME15D-N D,490-11996-6,490-11 996-1,490-11996-2 Base Product Number: GRM188R71A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329864-GRM188R71A225ME15D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM188R71A225ME15D-ND,490-11996-6,490-11996-1,490-11996-2
Base Product Number: GRM188R71A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-GRM188R71A225ME15D
2.2UF 10V Capacitor 60-GRM188R71A225ME15D
CAP CER 2.2UF 10V X7R 0603 Product overview: GRM188R71A225ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71A225ME15 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7R 0603 Product overview: GRM188R71A225ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71A225ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11996-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11996-2-ND
Ceramic Capacitors 490-11996-2-ND
2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11996-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11996-1-ND
Ceramic Capacitors 490-11996-1-ND
2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11996-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11996-6-ND
Ceramic Capacitors 490-11996-6-ND
2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R71A225ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R71A225ME15D
Ceramic Capacitors GRM188R71A225ME15D
CAP CER 2.2UF 10V X7R 0603

CAP CER 2.2UF 10V X7R 0603

Supplier's Site Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH5116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH5116
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH5116
CAP, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329864-GRM188R71A225ME15D 60-GRM188R71A225ME15D 490-11996-2-ND 490-11996-6-ND GRM188R71A225ME15D 92AH5116
Product Name Capacitors - Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - M39014/011500 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers