Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM188R71A225KE15J

Description
Murata GRM188R71A225KE15J
Request a Quote Datasheet
Description
Murata GRM188R71A225KE15J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478062 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478062
MLCCs - Multilayer Ceramic Capacitors 2478062
Murata GRM188R71A225KE15J

Murata GRM188R71A225KE15J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478063 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478063
MLCCs - Multilayer Ceramic Capacitors 2478063
Murata GRM188R71A225KE15J

Murata GRM188R71A225KE15J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478063P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478063P
MLCCs - Multilayer Ceramic Capacitors 2478063P
Murata GRM188R71A225KE15J

Murata GRM188R71A225KE15J

Supplier's Site
Ceramic Capacitors - 490-6418-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6418-1-ND
Ceramic Capacitors 490-6418-1-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6418-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6418-6-ND
Ceramic Capacitors 490-6418-6-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6418-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6418-2-ND
Ceramic Capacitors 490-6418-2-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R71A225KE15J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R71A225KE15J
Ceramic Capacitors GRM188R71A225KE15J
CAP CER 2.2UF 10V X7R 0603

CAP CER 2.2UF 10V X7R 0603

Supplier's Site Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4371 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
64AJ4371
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 64AJ4371
CAP, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 66AJ7195 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
66AJ7195
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 66AJ7195
CAP, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478062 490-6418-1-ND 490-6418-6-ND GRM188R71A225KE15J 64AJ4371
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1761-1098-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details