Murata Electronics Ceramic Capacitors GRM188R70J225KE15J

Description
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188R70J225KE15JTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R70J225KE15JCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R70J225KE15JDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R70J225KE15J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R70J225KE15J
Ceramic Capacitors GRM188R70J225KE15J
CAP CER 2.2UF 6.3V X7R 0603

CAP CER 2.2UF 6.3V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM188R70J225KE15JTR-ND 490-GRM188R70J225KE15JDKR-ND GRM188R70J225KE15J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers