Murata Electronics Ceramic Capacitors GRM188R6YA475ME15D

Description
4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11995-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11995-2-ND
Ceramic Capacitors 490-11995-2-ND
4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11995-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11995-6-ND
Ceramic Capacitors 490-11995-6-ND
4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11995-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11995-1-ND
Ceramic Capacitors 490-11995-1-ND
4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330915-GRM188R6YA475ME15D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330915-GRM188R6YA475ME15D
Capacitors - Ceramic Capacitors 1330915-GRM188R6YA475ME15D
Manufacturer: Murata Electronics Win Source Part Number: 1330915-GRM188R6YA47 5ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11995-1,490-1199 5-6,490-11995-2,GRM1 88R6YA475ME15D-ND Base Product Number: GRM188R6YA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330915-GRM188R6YA475ME15D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11995-1,490-11995-6,490-11995-2,GRM188R6YA475ME15D-ND
Base Product Number: GRM188R6YA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
4.7UF 35V Capacitor
60-GRM188R6YA475ME15D
4.7UF 35V Capacitor 60-GRM188R6YA475ME15D
CAP CER 4.7UF 35V X5R 0603 Product overview: GRM188R6YA475ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA475ME15 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 35V X5R 0603 Product overview: GRM188R6YA475ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA475ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R6YA475ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R6YA475ME15D
Ceramic Capacitors GRM188R6YA475ME15D
CAP CER 4.7UF 35V X5R 0603

CAP CER 4.7UF 35V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R6YA475ME15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R6YA475ME15D
35V 4.7uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 4.7uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata - 92AH5099 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
92AH5099
Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata 92AH5099
CAP, 4.7UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1628 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
03AJ1628
Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata 03AJ1628
CAP, 4.7UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11995-2-ND 490-11995-6-ND 1330915-GRM188R6YA475ME15D 60-GRM188R6YA475ME15D GRM188R6YA475ME15D GRM188R6YA475ME15D 92AH5099
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7UF 35V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4.7Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH150K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details