Murata Power Solutions 4.7UF 35V Capacitor GRM188R6YA475KE15D

Description
CAP CER 4.7UF 35V X5R 0603 Product overview: GRM188R6YA475KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA475KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 35V X5R 0603 Product overview: GRM188R6YA475KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA475KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 35V Capacitor
60-GRM188R6YA475KE15D
4.7UF 35V Capacitor 60-GRM188R6YA475KE15D
CAP CER 4.7UF 35V X5R 0603 Product overview: GRM188R6YA475KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA475KE15 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 35V X5R 0603 Product overview: GRM188R6YA475KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA475KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1328582-GRM188R6YA475KE15D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328582-GRM188R6YA475KE15D
Capacitors - Ceramic Capacitors 1328582-GRM188R6YA475KE15D
Manufacturer: Murata Electronics Win Source Part Number: 1328582-GRM188R6YA47 5KE15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Other Part Number: 490-7205-6,490-7205- 1,490-7205-2 Base Product Number: GRM188R6YA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328582-GRM188R6YA475KE15D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0020
Other Part Number: 490-7205-6,490-7205-1,490-7205-2
Base Product Number: GRM188R6YA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-7205-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7205-1-ND
Ceramic Capacitors 490-7205-1-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7205-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7205-2-ND
Ceramic Capacitors 490-7205-2-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7205-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7205-6-ND
Ceramic Capacitors 490-7205-6-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151351 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151351
MLCCs - Multilayer Ceramic Capacitors 8151351
Murata GRM188R6YA475KE15D

Murata GRM188R6YA475KE15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151351P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151351P
MLCCs - Multilayer Ceramic Capacitors 8151351P
Murata GRM188R6YA475KE15D

Murata GRM188R6YA475KE15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1449028 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1449028
MLCCs - Multilayer Ceramic Capacitors 1449028
Murata GRM188R6YA475KE15D

Murata GRM188R6YA475KE15D

Supplier's Site
Cap, 4.7Μf, 35V, 10%, X5R, 0603, Reel; Capacitance Murata - 03AC2647 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 35V, 10%, X5R, 0603, Reel; Capacitance Murata
03AC2647
Cap, 4.7Μf, 35V, 10%, X5R, 0603, Reel; Capacitance Murata 03AC2647
CAP, 4.7µF, 35V, 10%, X5R, 0603, REEL; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 35V, 10%, X5R, 0603, REEL; Capacitance:4.7µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 10%, X5R, 35 V, 0603 [1608 Metric] Rohs Compliant Murata - 68X2784 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 10%, X5R, 35 V, 0603 [1608 Metric] Rohs Compliant Murata
68X2784
Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 10%, X5R, 35 V, 0603 [1608 Metric] Rohs Compliant Murata 68X2784
Multilayer Ceramic Capacitor, GRM Series, 4.7 - F, - 10%, X5R, 35 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 4.7 - F, - 10%, X5R, 35 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R6YA475KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R6YA475KE15D
Ceramic Capacitors GRM188R6YA475KE15D
CAP CER 4.7UF 35V X5R 0603

CAP CER 4.7UF 35V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R6YA475KE15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R6YA475KE15D
35V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R6YA475KE15D 1328582-GRM188R6YA475KE15D 490-7205-1-ND 490-7205-6-ND 8151351 8151351P 03AC2647 68X2784 GRM188R6YA475KE15D GRM188R6YA475KE15D
Product Name 4.7UF 35V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Μf, 35V, 10%, X5R, 0603, Reel; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 10%, X5R, 35 V, 0603 [1608 Metric] Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details