Murata Power Solutions 2.2UF 35V Capacitor GRM188R6YA225KA12D

Description
CAP CER 2.2UF 35V X5R 0603 Product overview: GRM188R6YA225KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA225KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 35V X5R 0603 Product overview: GRM188R6YA225KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA225KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 35V Capacitor
60-GRM188R6YA225KA12D
2.2UF 35V Capacitor 60-GRM188R6YA225KA12D
CAP CER 2.2UF 35V X5R 0603 Product overview: GRM188R6YA225KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA225KA12 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 35V X5R 0603 Product overview: GRM188R6YA225KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA225KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151358P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151358P
MLCCs - Multilayer Ceramic Capacitors 8151358P
Murata GRM188R6YA225KA12D

Murata GRM188R6YA225KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151358 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151358
MLCCs - Multilayer Ceramic Capacitors 8151358
Murata GRM188R6YA225KA12D

Murata GRM188R6YA225KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1705959 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1705959
MLCCs - Multilayer Ceramic Capacitors 1705959
Murata GRM188R6YA225KA12D

Murata GRM188R6YA225KA12D

Supplier's Site
Ceramic Capacitors - 490-7204-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7204-1-ND
Ceramic Capacitors 490-7204-1-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7204-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7204-2-ND
Ceramic Capacitors 490-7204-2-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7204-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7204-6-ND
Ceramic Capacitors 490-7204-6-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302884-GRM188R6YA225KA12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302884-GRM188R6YA225KA12D
Capacitors - Ceramic Capacitors 1302884-GRM188R6YA225KA12D
Win Source Part Number: 1302884-GRM188R6YA22 5KA12D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.23.0020 Mfr: Murata Electronics Other Names: 490-7204-6,490-7204- 2,490-7204-1 Base Product Number: GRM188R6YA

Win Source Part Number: 1302884-GRM188R6YA225KA12D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0020
Mfr: Murata Electronics
Other Names: 490-7204-6,490-7204-2,490-7204-1
Base Product Number: GRM188R6YA

Buy Now Datasheet
Cap, 2.2Μf, 35V, 10%, X5R, 0603; Capacitance Murata - 96Y9253 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 35V, 10%, X5R, 0603; Capacitance Murata
96Y9253
Cap, 2.2Μf, 35V, 10%, X5R, 0603; Capacitance Murata 96Y9253
CAP, 2.2µF, 35V, 10%, X5R, 0603; Capacitance:2.2µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 2.2µF, 35V, 10%, X5R, 0603; Capacitance:2.2µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata - 92AH5097 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
92AH5097
Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata 92AH5097
CAP, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R6YA225KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R6YA225KA12D
Ceramic Capacitors GRM188R6YA225KA12D
CAP CER 2.2UF 35V X5R 0603

CAP CER 2.2UF 35V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R6YA225KA12D 8151358P 8151358 490-7204-1-ND 490-7204-6-ND 1302884-GRM188R6YA225KA12D 96Y9253 92AH5097 GRM188R6YA225KA12D
Product Name 2.2UF 35V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 2.2Μf, 35V, 10%, X5R, 0603; Capacitance Murata Cap, 2.2Uf, 35V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details