Murata Power Solutions Ceramic Capacitors GRM188R61H224KAC4D

Description
0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12739-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12739-2-ND
Ceramic Capacitors 490-12739-2-ND
0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12739-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12739-1-ND
Ceramic Capacitors 490-12739-1-ND
0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12739-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12739-6-ND
Ceramic Capacitors 490-12739-6-ND
0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R61H224KAC4D - 775350-GRM188R61H224KAC4D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61H224KAC4D
775350-GRM188R61H224KAC4D
Ceramic Capacitors - GRM188R61H224KAC4D 775350-GRM188R61H224KAC4D
Manufacturer: Murata Electronics North America Win Source Part Number: 775350-GRM188R61H224 KAC4D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): UMK107BLD224KA-T; 0603B224K500CT; CC0603KRX7R9BB224; CGLC0603B500A224K-T4 ; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775350-GRM188R61H224KAC4D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): UMK107BLD224KA-T; 0603B224K500CT; CC0603KRX7R9BB224; CGLC0603B500A224K-T4;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.22UF 50V Capacitor
60-GRM188R61H224KAC4D
0.22UF 50V Capacitor 60-GRM188R61H224KAC4D
CAP CER 0.22UF 50V X5R 0603 Product overview: GRM188R61H224KAC4D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61H224KAC4 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V X5R 0603 Product overview: GRM188R61H224KAC4D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61H224KAC4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.22UF 50V X5R 0603 - 535-GRM188R61H224KAC4D - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 50V X5R 0603
535-GRM188R61H224KAC4D
CAP CER 0.22UF 50V X5R 0603 535-GRM188R61H224KAC4D
CAP CER 0.22UF 50V X5R 0603

CAP CER 0.22UF 50V X5R 0603

Supplier's Site
Ceramic Capacitors - GRM188R61H224KAC4D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61H224KAC4D
Ceramic Capacitors GRM188R61H224KAC4D
CAP CER 0.22UF 50V X5R 0603

CAP CER 0.22UF 50V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12739-2-ND 490-12739-6-ND 775350-GRM188R61H224KAC4D 60-GRM188R61H224KAC4D 535-GRM188R61H224KAC4D GRM188R61H224KAC4D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R61H224KAC4D 0.22UF 50V Capacitor CAP CER 0.22UF 50V X5R 0603 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details