Murata Electronics Ceramic Capacitors GRM188R61E225KA12J

Description
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188R61E225KA12JDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R61E225KA12JTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R61E225KA12JCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608801 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608801
MLCCs - Multilayer Ceramic Capacitors 2608801
Murata GRM188R61E225KA12J

Murata GRM188R61E225KA12J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608802P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608802P
MLCCs - Multilayer Ceramic Capacitors 2608802P
Murata GRM188R61E225KA12J

Murata GRM188R61E225KA12J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608802 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608802
MLCCs - Multilayer Ceramic Capacitors 2608802
Murata GRM188R61E225KA12J

Murata GRM188R61E225KA12J

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd.
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM188R61E225KA12JDKR-ND 490-GRM188R61E225KA12JTR-ND 2608801
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details