Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM188R61E225KA12D

Description
Murata GRM188R61E225KA12D
Request a Quote Datasheet
Description
Murata GRM188R61E225KA12D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7902726 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7902726
MLCCs - Multilayer Ceramic Capacitors 7902726
Murata GRM188R61E225KA12D

Murata GRM188R61E225KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1448527 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1448527
MLCCs - Multilayer Ceramic Capacitors 1448527
Murata GRM188R61E225KA12D

Murata GRM188R61E225KA12D

Supplier's Site
Singapore, Singapore
2.2UF 25V Capacitor
60-GRM188R61E225KA12D
2.2UF 25V Capacitor 60-GRM188R61E225KA12D
CAP CER 2.2UF 25V X5R 0603 Product overview: GRM188R61E225KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61E225KA12 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X5R 0603 Product overview: GRM188R61E225KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61E225KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10731-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10731-2-ND
Ceramic Capacitors 490-10731-2-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10731-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10731-6-ND
Ceramic Capacitors 490-10731-6-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10731-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10731-1-ND
Ceramic Capacitors 490-10731-1-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R61E225KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61E225KA12D
Ceramic Capacitors GRM188R61E225KA12D
CAP CER 2.2UF 25V X5R 0603

CAP CER 2.2UF 25V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R61E225KA12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R61E225KA12D
25V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitor, Ceramic, 2.2Uf, 10%, 25V, 10%, Smd; Capacitance Murata - 13T1193 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 2.2Uf, 10%, 25V, 10%, Smd; Capacitance Murata
13T1193
Capacitor, Ceramic, 2.2Uf, 10%, 25V, 10%, Smd; Capacitance Murata 13T1193
CAPACITOR, CERAMIC, 2.2UF, 10%, 25V, 10%, SMD; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 2.2UF, 10%, 25V, 10%, SMD; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Μf, 25V, 10%, X5R, 0603, Reel; Capacitance Murata - 08AC2686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 25V, 10%, X5R, 0603, Reel; Capacitance Murata
08AC2686
Cap, 2.2Μf, 25V, 10%, X5R, 0603, Reel; Capacitance Murata 08AC2686
CAP, 2.2µF, 25V, 10%, X5R, 0603, REEL; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 25V, 10%, X5R, 0603, REEL; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7902726 60-GRM188R61E225KA12D 490-10731-2-ND 490-10731-6-ND GRM188R61E225KA12D GRM188R61E225KA12D 13T1193 08AC2686
Product Name MLCCs - Multilayer Ceramic Capacitors 2.2UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor, Ceramic, 2.2Uf, 10%, 25V, 10%, Smd; Capacitance Murata Cap, 2.2Μf, 25V, 10%, X5R, 0603, Reel; Capacitance Murata
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details