Murata Power Solutions Ceramic Capacitors - GRM188R61E106MA73D GRM188R61E106MA73D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 759558-GRM188R61E106 MA73D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±20% Temperature Coefficient: X5R Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Family Name: GRM Categories: Capacitors Voltage Rating DC: 25V Thickness (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): C0603X5R250-106MNP; C1608X5R106MFTS; NMC0603X5R106M25TRPF ; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 759558-GRM188R61E106 MA73D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±20% Temperature Coefficient: X5R Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Family Name: GRM Categories: Capacitors Voltage Rating DC: 25V Thickness (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): C0603X5R250-106MNP; C1608X5R106MFTS; NMC0603X5R106M25TRPF ; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM188R61E106MA73D - 759558-GRM188R61E106MA73D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61E106MA73D
759558-GRM188R61E106MA73D
Ceramic Capacitors - GRM188R61E106MA73D 759558-GRM188R61E106MA73D
Manufacturer: Murata Electronics North America Win Source Part Number: 759558-GRM188R61E106 MA73D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±20% Temperature Coefficient: X5R Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Family Name: GRM Categories: Capacitors Voltage Rating DC: 25V Thickness (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): C0603X5R250-106MNP; C1608X5R106MFTS; NMC0603X5R106M25TRPF ; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 759558-GRM188R61E106MA73D
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±20%
Temperature Coefficient: X5R
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Family Name: GRM
Categories: Capacitors
Voltage Rating DC: 25V
Thickness (Maximum): 0.031" (0.80mm)
Alternative Parts (Cross-Reference): C0603X5R250-106MNP; C1608X5R106MFTS; NMC0603X5R106M25TRPF;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GRM188R61E106MA73D
10UF 25V Capacitor 60-GRM188R61E106MA73D
CAP CER 10UF 25V X5R 0603 Product overview: GRM188R61E106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61E106MA73 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 0603 Product overview: GRM188R61E106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61E106MA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-7202-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7202-2-ND
Ceramic Capacitors 490-7202-2-ND
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7202-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7202-6-ND
Ceramic Capacitors 490-7202-6-ND
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7202-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7202-1-ND
Ceramic Capacitors 490-7202-1-ND
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151377 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151377
MLCCs - Multilayer Ceramic Capacitors 8151377
Murata GRM188R61E106MA73D

Murata GRM188R61E106MA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151377P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151377P
MLCCs - Multilayer Ceramic Capacitors 8151377P
Murata GRM188R61E106MA73D

Murata GRM188R61E106MA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1449030 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1449030
MLCCs - Multilayer Ceramic Capacitors 1449030
Murata GRM188R61E106MA73D

Murata GRM188R61E106MA73D

Supplier's Site
Ceramic Capacitors - GRM188R61E106MA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61E106MA73D
Ceramic Capacitors GRM188R61E106MA73D
CAP CER 10UF 25V X5R 0603

CAP CER 10UF 25V X5R 0603

Supplier's Site Datasheet
Cap, 10Μf, 25V, 20%, X5R, 0603, Reel; Capacitance Murata - 64AH3538 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 20%, X5R, 0603, Reel; Capacitance Murata
64AH3538
Cap, 10Μf, 25V, 20%, X5R, 0603, Reel; Capacitance Murata 64AH3538
CAP, 10µF, 25V, 20%, X5R, 0603, REEL; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 25V, 20%, X5R, 0603, REEL; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 759558-GRM188R61E106MA73D 60-GRM188R61E106MA73D 490-7202-2-ND 490-7202-6-ND 8151377 8151377P GRM188R61E106MA73D 64AH3538
Product Name Ceramic Capacitors - GRM188R61E106MA73D 10UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 10Μf, 25V, 20%, X5R, 0603, Reel; Capacitance Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details