Murata Electronics 10UF 25V Capacitor GRM188R61E106KA73D

Description
CAP CER 10UF 25V X5R 0603 Product overview: GRM188R61E106KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61E106KA73 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 25V X5R 0603 Product overview: GRM188R61E106KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61E106KA73 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 25V Capacitor
60-GRM188R61E106KA73D
10UF 25V Capacitor 60-GRM188R61E106KA73D
CAP CER 10UF 25V X5R 0603 Product overview: GRM188R61E106KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61E106KA73 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 0603 Product overview: GRM188R61E106KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61E106KA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-18214-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18214-1-ND
Ceramic Capacitors 490-18214-1-ND
10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18214-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18214-2-ND
Ceramic Capacitors 490-18214-2-ND
10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18214-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18214-6-ND
Ceramic Capacitors 490-18214-6-ND
10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R61E106KA73D - 919784-GRM188R61E106KA73D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61E106KA73D
919784-GRM188R61E106KA73D
Ceramic Capacitors - GRM188R61E106KA73D 919784-GRM188R61E106KA73D
Manufacturer: Murata Electronics North America Win Source Part Number: 919784-GRM188R61E106 KA73D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM188R61E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-18214-1, 490-18214-2, 490-18214-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919784-GRM188R61E106KA73D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM188R61E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-18214-1, 490-18214-2, 490-18214-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478059P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478059P
MLCCs - Multilayer Ceramic Capacitors 2478059P
Murata GRM188R61E106KA73D

Murata GRM188R61E106KA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478058 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478058
MLCCs - Multilayer Ceramic Capacitors 2478058
Murata GRM188R61E106KA73D

Murata GRM188R61E106KA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478059 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478059
MLCCs - Multilayer Ceramic Capacitors 2478059
Murata GRM188R61E106KA73D

Murata GRM188R61E106KA73D

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R61E106KA73D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R61E106KA73D
25V 10uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R61E106KA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61E106KA73D
Ceramic Capacitors GRM188R61E106KA73D
CAP CER 10UF 25V X5R 0603

CAP CER 10UF 25V X5R 0603

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 92AH5110 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
92AH5110
Cap, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 92AH5110
CAP, 10UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R61E106KA73D 490-18214-1-ND 490-18214-6-ND 919784-GRM188R61E106KA73D 2478059P GRM188R61E106KA73D GRM188R61E106KA73D 92AH5110
Product Name 10UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R61E106KA73D MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details