Murata Electronics
Ceramic Capacitors
GRM188R61E105MAADJ
Description
Ceramic Capacitor
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Ceramic Capacitor
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
490-GRM188R61E105MAADJTR-ND |
GRM188R61E105MAADJ |
|
Product Name
|
Ceramic Capacitors |
Capacitors - Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
|
Applications
|
General Purpose
|
General Purpose; General Purpose
|
|
Operating Temperature
|
-55 to 85 C (-67 to 185 F)
|
-55 to 85 C (-67 to 185 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
|
Capacitance Range
|
1 microF
|
1 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
380000 microF
View Details
Knowles Precision Devices
Configuration / Form Factor
Chip Capacitor
Applications
Bypass
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details