Murata Electronics Ceramic Capacitors GRM188R61E104KA01D

Description
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9654-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9654-2-ND
Ceramic Capacitors 490-9654-2-ND
0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R61E104KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61E104KA01D
Ceramic Capacitors GRM188R61E104KA01D
CAP CER 0.1UF 25V X5R 0603

CAP CER 0.1UF 25V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-9654-2-ND GRM188R61E104KA01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers