Murata Electronics 4.7UF 16V Capacitor GRM188R61C475KE11D

Description
CAP CER 4.7UF 16V X5R 0603 Product overview: GRM188R61C475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C475KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 16V X5R 0603 Product overview: GRM188R61C475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C475KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 16V Capacitor
60-GRM188R61C475KE11D
4.7UF 16V Capacitor 60-GRM188R61C475KE11D
CAP CER 4.7UF 16V X5R 0603 Product overview: GRM188R61C475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C475KE11 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X5R 0603 Product overview: GRM188R61C475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C475KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10730-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10730-2-ND
Ceramic Capacitors 490-10730-2-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10730-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10730-1-ND
Ceramic Capacitors 490-10730-1-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10730-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10730-6-ND
Ceramic Capacitors 490-10730-6-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R61C475KE11D - 1041655-GRM188R61C475KE11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61C475KE11D
1041655-GRM188R61C475KE11D
Ceramic Capacitors - GRM188R61C475KE11D 1041655-GRM188R61C475KE11D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041655-GRM188R61C47 5KE11D Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041655-GRM188R61C475KE11D
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless

Buy Now Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH5107 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH5107
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH5107
CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
64AJ4369
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 64AJ4369
CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM188R61C475KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61C475KE11D
Ceramic Capacitors GRM188R61C475KE11D
CAP CER 4.7UF 16V X5R 0603

CAP CER 4.7UF 16V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R61C475KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R61C475KE11D
16V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R61C475KE11D 490-10730-2-ND 490-10730-6-ND 1041655-GRM188R61C475KE11D 92AH5107 GRM188R61C475KE11D GRM188R61C475KE11D
Product Name 4.7UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R61C475KE11D Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers