Murata Electronics Ceramic Capacitors GRM188R61C225KAADD

Description
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM188R61C225KAADD-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM188R61C225KAADD-ND
Ceramic Capacitors GRM188R61C225KAADD-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM188R61C225KAADD
CAP CER 2.2UF 16V X5R 0603

CAP CER 2.2UF 16V X5R 0603

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GRM188R61C225KAADD-ND GRM188R61C225KAADD
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX102M200K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers