Murata Power Solutions Capacitors - Ceramic Capacitors GRM188R61C106MAALD

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330005-GRM188R61C10 6MAALD Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10729-1,490-1072 9-2,GRM188R61C106MAA LD-ND,490-10729-6 Base Product Number: GRM188R61C RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330005-GRM188R61C10 6MAALD Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10729-1,490-1072 9-2,GRM188R61C106MAA LD-ND,490-10729-6 Base Product Number: GRM188R61C RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM188R61C106MAAL# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 10OºF and a rated voltage of 16V DC. It is packaged in a compact 0603 (1.6mm x 0.8mm) size, making it suitable for space-constrained applications. The capacitor features a temperature range of -55°C to 85°C and complies with the X5R temperature characteristics standard, ensuring stable performance across varying temperatures. The capacitance tolerance is ±20%, with a capacitance change rate of ±15.0%. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The typical mass of a single piece is 8.1mg, and it is available in various packaging options, including paper tape. This capacitor is ideal for applications requiring reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Murata GRM188R61C106MAAL# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 10OºF and a rated voltage of 16V DC. It is packaged in a compact 0603 (1.6mm x 0.8mm) size, making it suitable for space-constrained applications. The capacitor features a temperature range of -55°C to 85°C and complies with the X5R temperature characteristics standard, ensuring stable performance across varying temperatures. The capacitance tolerance is ±20%, with a capacitance change rate of ±15.0%. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The typical mass of a single piece is 8.1mg, and it is available in various packaging options, including paper tape. This capacitor is ideal for applications requiring reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330005-GRM188R61C106MAALD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330005-GRM188R61C106MAALD
Capacitors - Ceramic Capacitors 1330005-GRM188R61C106MAALD
Manufacturer: Murata Electronics Win Source Part Number: 1330005-GRM188R61C10 6MAALD Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10729-1,490-1072 9-2,GRM188R61C106MAA LD-ND,490-10729-6 Base Product Number: GRM188R61C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330005-GRM188R61C106MAALD
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.95mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10729-1,490-10729-2,GRM188R61C106MAALD-ND,490-10729-6
Base Product Number: GRM188R61C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8847260P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8847260P
MLCCs - Multilayer Ceramic Capacitors 8847260P
Murata GRM188R61C106MAALD

Murata GRM188R61C106MAALD

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8847260 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8847260
MLCCs - Multilayer Ceramic Capacitors 8847260
Murata GRM188R61C106MAALD

Murata GRM188R61C106MAALD

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706259 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706259
MLCCs - Multilayer Ceramic Capacitors 1706259
Murata GRM188R61C106MAALD

Murata GRM188R61C106MAALD

Supplier's Site
Singapore, Singapore
10UF 16V Capacitor
60-GRM188R61C106MAALD
10UF 16V Capacitor 60-GRM188R61C106MAALD
CAP CER 10UF 16V X5R 0603 Product overview: GRM188R61C106MAALD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C106MAAL D can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 0603 Product overview: GRM188R61C106MAALD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C106MAALD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10729-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10729-2-ND
Ceramic Capacitors 490-10729-2-ND
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10729-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10729-6-ND
Ceramic Capacitors 490-10729-6-ND
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10729-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10729-1-ND
Ceramic Capacitors 490-10729-1-ND
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R61C106MAALD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61C106MAALD
Ceramic Capacitors GRM188R61C106MAALD
CAP CER 10UF 16V X5R 0603

CAP CER 10UF 16V X5R 0603

Supplier's Site Datasheet
Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH5105 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH5105
Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH5105
CAP, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1632 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
03AJ1632
Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 03AJ1632
CAP, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R61C106MAALD
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R61C106MAALD
16V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330005-GRM188R61C106MAALD 8847260P 8847260 60-GRM188R61C106MAALD 490-10729-2-ND 490-10729-6-ND GRM188R61C106MAALD 92AH5105 GRM188R61C106MAALD
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106PMC600K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers