Murata Power Solutions Ceramic Capacitors GRM188R61C106MA73D

Description
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7201-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7201-6-ND
Ceramic Capacitors 490-7201-6-ND
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7201-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7201-1-ND
Ceramic Capacitors 490-7201-1-ND
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7201-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7201-2-ND
Ceramic Capacitors 490-7201-2-ND
10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R61C106MA73D - 723678-GRM188R61C106MA73D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61C106MA73D
723678-GRM188R61C106MA73D
Ceramic Capacitors - GRM188R61C106MA73D 723678-GRM188R61C106MA73D
Manufacturer: Murata Electronics North America Win Source Part Number: 723678-GRM188R61C106 MA73D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 723678-GRM188R61C106MA73D
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
Singapore, Singapore
10UF 16V Capacitor
60-GRM188R61C106MA73D
10UF 16V Capacitor 60-GRM188R61C106MA73D
CAP CER 10UF 16V X5R 0603 Product overview: GRM188R61C106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C106MA73 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 0603 Product overview: GRM188R61C106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C106MA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151373 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151373
MLCCs - Multilayer Ceramic Capacitors 8151373
Murata GRM188R61C106MA73D

Murata GRM188R61C106MA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151373P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151373P
MLCCs - Multilayer Ceramic Capacitors 8151373P
Murata GRM188R61C106MA73D

Murata GRM188R61C106MA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1449029 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1449029
MLCCs - Multilayer Ceramic Capacitors 1449029
Murata GRM188R61C106MA73D

Murata GRM188R61C106MA73D

Supplier's Site
Cap, 10Μf, 16V, 20%, X5R, 0603; Capacitance Murata - 03AC2662 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 20%, X5R, 0603; Capacitance Murata
03AC2662
Cap, 10Μf, 16V, 20%, X5R, 0603; Capacitance Murata 03AC2662
CAP, 10µF, 16V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 16V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, X5R, 10Uf, 16V, 0603; Capacitance Murata - 68X2787 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 10Uf, 16V, 0603; Capacitance Murata
68X2787
Capacitor, Mlcc, X5R, 10Uf, 16V, 0603; Capacitance Murata 68X2787
CAPACITOR, MLCC, X5R, 10UF, 16V, 0603; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 10UF, 16V, 0603; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM188R61C106MA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61C106MA73D
Ceramic Capacitors GRM188R61C106MA73D
CAP CER 10UF 16V X5R 0603

CAP CER 10UF 16V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R61C106MA73D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R61C106MA73D
16V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7201-6-ND 490-7201-1-ND 723678-GRM188R61C106MA73D 60-GRM188R61C106MA73D 8151373 8151373P 03AC2662 68X2787 GRM188R61C106MA73D GRM188R61C106MA73D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R61C106MA73D 10UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Μf, 16V, 20%, X5R, 0603; Capacitance Murata Capacitor, Mlcc, X5R, 10Uf, 16V, 0603; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106MHBS45K2H - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details