Murata Power Solutions Ceramic Capacitors GRM188R61A335KE15D

Description
3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote
Description
3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, GRM Series, has a capacitance of 3.3µF with a tolerance of ±10%. It is rated for a maximum voltage of 10V DC and features X5R temperature characteristics, which allow for a capacitance change rate of ±15.0%. The operating temperature range is from -55°C to 85°C, making it suitable for a variety of applications. The capacitor is packaged in a 0603 (1608 metric) size, with dimensions of 1.6mm x 0.8mm x 0.8mm. It is RoHS compliant, ensuring it meets environmental regulations. This component is ideal for engineers looking for reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, GRM Series, has a capacitance of 3.3µF with a tolerance of ±10%. It is rated for a maximum voltage of 10V DC and features X5R temperature characteristics, which allow for a capacitance change rate of ±15.0%. The operating temperature range is from -55°C to 85°C, making it suitable for a variety of applications. The capacitor is packaged in a 0603 (1608 metric) size, with dimensions of 1.6mm x 0.8mm x 0.8mm. It is RoHS compliant, ensuring it meets environmental regulations. This component is ideal for engineers looking for reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6411-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6411-2-ND
Ceramic Capacitors 490-6411-2-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R61A335KE15D - 775348-GRM188R61A335KE15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61A335KE15D
775348-GRM188R61A335KE15D
Ceramic Capacitors - GRM188R61A335KE15D 775348-GRM188R61A335KE15D
Manufacturer: Murata Electronics North America Win Source Part Number: 775348-GRM188R61A335 KE15D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 3.3μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 10V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): CGB3B1X5R1A335K(055A C); C1608X5R1A335K080AC; C1608X5R1A335K(080AB ); CL10A335KP8NNNC; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775348-GRM188R61A335KE15D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 3.3μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): CGB3B1X5R1A335K(055AC); C1608X5R1A335K080AC; C1608X5R1A335K(080AB); CL10A335KP8NNNC;
Introduction Date: June 22, 2006
ECCN: EAR99
Country of Origin: Japan, China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3UF 10V Capacitor
60-GRM188R61A335KE15D
3.3UF 10V Capacitor 60-GRM188R61A335KE15D
CAP CER 3.3UF 10V X5R 0603 Product overview: GRM188R61A335KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A335KE15 D can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 10V X5R 0603 Product overview: GRM188R61A335KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A335KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 3.3 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Murata - 40X5879 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 3.3 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Murata
40X5879
Multilayer Ceramic Capacitor, Grm Series, 3.3 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Murata 40X5879
Multilayer Ceramic Capacitor, GRM Series, 3.3 - F, - 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 3.3 - F, - 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R61A335KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61A335KE15D
Ceramic Capacitors GRM188R61A335KE15D
CAP CER 3.3UF 10V X5R 0603

CAP CER 3.3UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6411-2-ND 775348-GRM188R61A335KE15D 60-GRM188R61A335KE15D 40X5879 GRM188R61A335KE15D
Product Name Ceramic Capacitors Ceramic Capacitors - GRM188R61A335KE15D 3.3UF 10V Capacitor Multilayer Ceramic Capacitor, Grm Series, 3.3 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details