Murata Electronics Ceramic Capacitors GRM188R61A106MAALD

Description
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12734-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12734-6-ND
Ceramic Capacitors 490-12734-6-ND
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12734-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12734-1-ND
Ceramic Capacitors 490-12734-1-ND
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12734-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12734-2-ND
Ceramic Capacitors 490-12734-2-ND
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330922-GRM188R61A106MAALD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330922-GRM188R61A106MAALD
Capacitors - Ceramic Capacitors 1330922-GRM188R61A106MAALD
Manufacturer: Murata Electronics Win Source Part Number: 1330922-GRM188R61A10 6MAALD Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12734-2,GRM188R6 1A106MAALD-ND,490-12 734-1,490-12734-6 Base Product Number: GRM188R61A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330922-GRM188R61A106MAALD
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.95mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12734-2,GRM188R61A106MAALD-ND,490-12734-1,490-12734-6
Base Product Number: GRM188R61A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRM188R61A106MAALD
10UF 10V Capacitor 60-GRM188R61A106MAALD
CAP CER 10UF 10V X5R 0603 Product overview: GRM188R61A106MAALD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A106MAAL D can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 0603 Product overview: GRM188R61A106MAALD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A106MAALD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478057 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478057
MLCCs - Multilayer Ceramic Capacitors 2478057
Murata GRM188R61A106MAALD

Murata GRM188R61A106MAALD

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478057P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478057P
MLCCs - Multilayer Ceramic Capacitors 2478057P
Murata GRM188R61A106MAALD

Murata GRM188R61A106MAALD

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478056 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478056
MLCCs - Multilayer Ceramic Capacitors 2478056
Murata GRM188R61A106MAALD

Murata GRM188R61A106MAALD

Supplier's Site
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH5104 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH5104
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH5104
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12734-6-ND 490-12734-1-ND 1330922-GRM188R61A106MAALD 60-GRM188R61A106MAALD 2478057 92AH5104
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details