Murata Power Solutions Ceramic Capacitors GRM188R61A106KE69D

Description
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10474-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10474-6-ND
Ceramic Capacitors 490-10474-6-ND
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10474-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10474-1-ND
Ceramic Capacitors 490-10474-1-ND
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R61A106KE69D - 1041644-GRM188R61A106KE69D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61A106KE69D
1041644-GRM188R61A106KE69D
Ceramic Capacitors - GRM188R61A106KE69D 1041644-GRM188R61A106KE69D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041644-GRM188R61A10 6KE69D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041644-GRM188R61A106KE69D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRM188R61A106KE69D
10UF 10V Capacitor 60-GRM188R61A106KE69D
CAP CER 10UF 10V X5R 0603 Product overview: GRM188R61A106KE69D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A106KE69 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 0603 Product overview: GRM188R61A106KE69D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A106KE69D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R61A106KE69D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R61A106KE69D
10V 10uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Murata - 55Y9855 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Murata
55Y9855
Smd Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Murata 55Y9855
SMD Multilayer Ceramic Capacitor, GRM Series, 10 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 10 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM188R61A106KE69D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61A106KE69D
Ceramic Capacitors GRM188R61A106KE69D
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10474-6-ND 490-10474-1-ND 1041644-GRM188R61A106KE69D 60-GRM188R61A106KE69D GRM188R61A106KE69D 55Y9855 GRM188R61A106KE69D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R61A106KE69D 10UF 10V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Smd Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 187XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details