Murata Power Solutions Ceramic Capacitors GRM188R61A106KAALD

Description
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12733-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12733-6-ND
Ceramic Capacitors 490-12733-6-ND
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12733-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12733-1-ND
Ceramic Capacitors 490-12733-1-ND
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302886-GRM188R61A106KAALD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302886-GRM188R61A106KAALD
Capacitors - Ceramic Capacitors 1302886-GRM188R61A106KAALD
Win Source Part Number: 1302886-GRM188R61A10 6KAALD Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-12733-1,490-1273 3-2,GRM188R61A106KAA LD,490-12733-6 Base Product Number: GRM188R61A

Win Source Part Number: 1302886-GRM188R61A106KAALD
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-12733-1,490-12733-2,GRM188R61A106KAALD,490-12733-6
Base Product Number: GRM188R61A

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRM188R61A106KAALD
10UF 10V Capacitor 60-GRM188R61A106KAALD
CAP CER 10UF 10V X5R 0603 Product overview: GRM188R61A106KAALD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A106KAAL D can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 0603 Product overview: GRM188R61A106KAALD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A106KAALD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R61A106KAALD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61A106KAALD
Ceramic Capacitors GRM188R61A106KAALD
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1631 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
03AJ1631
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 03AJ1631
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12733-6-ND 490-12733-1-ND 1302886-GRM188R61A106KAALD 60-GRM188R61A106KAALD GRM188R61A106KAALD 03AJ1631
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10UF 10V Capacitor Ceramic Capacitors Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details