Cap 22UF 6.3VDC X5R 20% SMD 0603 Embossed Tape Product overview: GRM188R60J226MEA0L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R60J226MEA0
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974264-GRM188R60J226
Packaging: Tape & Reel (TR)
Voltage Rating: 6.3 V
Length: 1.6002 mm
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 20 %
Thickness: 990.6 µm
Width: 787.4 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 6.3 V
Dielectric: X5R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-GRM188R60J226MEA0L | 974264-GRM188R60J226MEA0L |
| Product Name | SMD 22UF Capacitor | Ceramic Capacitors - GRM188R60J226MEA0L |
| Configuration / Form Factor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) | |
| Capacitance Range | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |