Murata Electronics 1UF 25V Capacitor GRM188F51E105ZA12D

Description
CAP CER 1UF 25V Y5V 0603 Product overview: GRM188F51E105ZA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51E105ZA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 25V Y5V 0603 Product overview: GRM188F51E105ZA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51E105ZA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 25V Capacitor
60-GRM188F51E105ZA12D
1UF 25V Capacitor 60-GRM188F51E105ZA12D
CAP CER 1UF 25V Y5V 0603 Product overview: GRM188F51E105ZA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51E105ZA12 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V Y5V 0603 Product overview: GRM188F51E105ZA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51E105ZA12D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM188F51E105ZA12D - 1041637-GRM188F51E105ZA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188F51E105ZA12D
1041637-GRM188F51E105ZA12D
Ceramic Capacitors - GRM188F51E105ZA12D 1041637-GRM188F51E105ZA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041637-GRM188F51E10 5ZA12D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Temperature Range - Operating: -30°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Communications & Networking

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041637-GRM188F51E105ZA12D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: -20%, +80%
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Communications & Networking

Buy Now Datasheet
Ceramic Capacitors - 490-3895-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3895-2-ND
Ceramic Capacitors 490-3895-2-ND
1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM188F51E105ZA12D 1041637-GRM188F51E105ZA12D 490-3895-2-ND
Product Name 1UF 25V Capacitor Ceramic Capacitors - GRM188F51E105ZA12D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1240-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers