Murata Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules GRM188F51A475ZE20D

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed Package / Case: 10-UFQFN Exposed Pad Size / Dimension: 0.94" L x 0.54" W x 0.31" H (23.8mm x 13.7mm x 8.0mm) Thickness (Max): 0.024" (0.61mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed Package / Case: 10-UFQFN Exposed Pad Size / Dimension: 0.94" L x 0.54" W x 0.31" H (23.8mm x 13.7mm x 8.0mm) Thickness (Max): 0.024" (0.61mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed Package / Case: 10-UFQFN Exposed Pad Size / Dimension: 0.94" L x 0.54" W x 0.31" H (23.8mm x 13.7mm x 8.0mm) Thickness (Max): 0.024" (0.61mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Mounting Type: Fixed
Package / Case: 10-UFQFN Exposed Pad
Size / Dimension: 0.94" L x 0.54" W x 0.31" H (23.8mm x 13.7mm x 8.0mm)
Thickness (Max): 0.024" (0.61mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type 10-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1906425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details
Discrete Class D Audio Amplifier ICs - IRS2092SPBF - Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC 16 pins
View Details
8 suppliers
Rf Amplifier - 860-RF2162 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details