Murata Power Solutions 1UF 10V Capacitor GRM188F51A105ZA01D

Description
CAP CER 1UF 10V Y5V 0603 Product overview: GRM188F51A105ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51A105ZA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 10V Y5V 0603 Product overview: GRM188F51A105ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51A105ZA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 10V Capacitor
60-GRM188F51A105ZA01D
1UF 10V Capacitor 60-GRM188F51A105ZA01D
CAP CER 1UF 10V Y5V 0603 Product overview: GRM188F51A105ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51A105ZA01 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V Y5V 0603 Product overview: GRM188F51A105ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188F51A105ZA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331003-GRM188F51A105ZA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331003-GRM188F51A105ZA01D
Capacitors - Ceramic Capacitors 1331003-GRM188F51A105ZA01D
Manufacturer: Murata Electronics Win Source Part Number: 1331003-GRM188F51A10 5ZA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: -20%, +80% Voltage - Rated: 10V Temperature Coefficient: Y5V (F) Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -30°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1585-2,490-1585- 6,Q10315805,490-1585 -1,GRM39Y5V105Z010AD Base Product Number: GRM188F51A Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331003-GRM188F51A105ZA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 1 µF
Tolerance: -20%, +80%
Voltage - Rated: 10V
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -30°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-1585-2,490-1585-6,Q10315805,490-1585-1,GRM39Y5V105Z010AD
Base Product Number: GRM188F51A
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRM188F51A105ZA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188F51A105ZA01D
Ceramic Capacitors GRM188F51A105ZA01D
CAP CER 1UF 10V Y5V 0603

CAP CER 1UF 10V Y5V 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM188F51A105ZA01D 1331003-GRM188F51A105ZA01D GRM188F51A105ZA01D
Product Name 1UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details