Murata Electronics Capacitors - Ceramic Capacitors GRM188D71A106KA73D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330919-GRM188D71A10 6KA73D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7T Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14461-2,490-1446 1-1,490-14461-6 Base Product Number: GRM188D71A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330919-GRM188D71A10 6KA73D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7T Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14461-2,490-1446 1-1,490-14461-6 Base Product Number: GRM188D71A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330919-GRM188D71A106KA73D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330919-GRM188D71A106KA73D
Capacitors - Ceramic Capacitors 1330919-GRM188D71A106KA73D
Manufacturer: Murata Electronics Win Source Part Number: 1330919-GRM188D71A10 6KA73D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7T Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14461-2,490-1446 1-1,490-14461-6 Base Product Number: GRM188D71A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330919-GRM188D71A106KA73D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7T
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14461-2,490-14461-1,490-14461-6
Base Product Number: GRM188D71A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-14461-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14461-6-ND
Ceramic Capacitors 490-14461-6-ND
10µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14461-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14461-1-ND
Ceramic Capacitors 490-14461-1-ND
10µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14461-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14461-2-ND
Ceramic Capacitors 490-14461-2-ND
10µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRM188D71A106KA73D
10UF 10V Capacitor 60-GRM188D71A106KA73D
CAP CER 10UF 10V X7T 0603 Product overview: GRM188D71A106KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188D71A106KA73 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X7T 0603 Product overview: GRM188D71A106KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188D71A106KA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478050 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478050
MLCCs - Multilayer Ceramic Capacitors 2478050
Murata GRM188D71A106KA73D

Murata GRM188D71A106KA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478051P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478051P
MLCCs - Multilayer Ceramic Capacitors 2478051P
Murata GRM188D71A106KA73D

Murata GRM188D71A106KA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478051 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478051
MLCCs - Multilayer Ceramic Capacitors 2478051
Murata GRM188D71A106KA73D

Murata GRM188D71A106KA73D

Supplier's Site
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH5094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH5094
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH5094
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1625 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
03AJ1625
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 03AJ1625
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188D71A106KA73D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188D71A106KA73D
10V 10uF X7T ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X7T ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM188D71A106KA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188D71A106KA73D
Ceramic Capacitors GRM188D71A106KA73D
CAP CER 10UF 10V X7T 0603

CAP CER 10UF 10V X7T 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330919-GRM188D71A106KA73D 490-14461-6-ND 490-14461-1-ND 60-GRM188D71A106KA73D 2478050 92AH5094 GRM188D71A106KA73D GRM188D71A106KA73D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details