Murata Electronics Ceramic Capacitors GRM188D70E476ME01D

Description
47µF ±20% 2.5V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet
Description
47µF ±20% 2.5V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188D70E476ME01DCT-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 2.5V Ceramic Capacitor X7T 0603 (1608 Metric)

47µF ±20% 2.5V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188D70E476ME01DTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 2.5V Ceramic Capacitor X7T 0603 (1608 Metric)

47µF ±20% 2.5V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188D70E476ME01DDKR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 2.5V Ceramic Capacitor X7T 0603 (1608 Metric)

47µF ±20% 2.5V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM188D70E476ME01D
CAP CER 47UF 2.5V X7T 0603

CAP CER 47UF 2.5V X7T 0603

Supplier's Site
Ceramic Capacitors - GRM188D70E476ME01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188D70E476ME01D
Ceramic Capacitors GRM188D70E476ME01D
CAP CER 47UF 2.5V X7T 0603

CAP CER 47UF 2.5V X7T 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM188D70E476ME01DCT-ND 490-GRM188D70E476ME01DDKR-ND GRM188D70E476ME01D GRM188D70E476ME01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers