Murata Electronics Capacitors - Ceramic Capacitors GRM188C8YA225KE11D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329859-GRM188C8YA22 5KE11D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X6S Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM188C8YA225KE1 1DCT,490-GRM188C8YA2 25KE11DDKR,490-GRM18 8C8YA225KE11DTR,GRM1 88C8YA225KE11D-ND Base Product Number: GRM188C8YA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329859-GRM188C8YA22 5KE11D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X6S Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM188C8YA225KE1 1DCT,490-GRM188C8YA2 25KE11DDKR,490-GRM18 8C8YA225KE11DTR,GRM1 88C8YA225KE11D-ND Base Product Number: GRM188C8YA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329859-GRM188C8YA225KE11D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329859-GRM188C8YA225KE11D
Capacitors - Ceramic Capacitors 1329859-GRM188C8YA225KE11D
Manufacturer: Murata Electronics Win Source Part Number: 1329859-GRM188C8YA22 5KE11D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X6S Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM188C8YA225KE1 1DCT,490-GRM188C8YA2 25KE11DDKR,490-GRM18 8C8YA225KE11DTR,GRM1 88C8YA225KE11D-ND Base Product Number: GRM188C8YA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329859-GRM188C8YA225KE11D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X6S
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM188C8YA225KE11DCT,490-GRM188C8YA225KE11DDKR,490-GRM188C8YA225KE11DTR,GRM188C8YA225KE11D-ND
Base Product Number: GRM188C8YA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188C8YA225KE11DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

2.2µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188C8YA225KE11DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 35V X6S 0603

CAP CER 2.2UF 35V X6S 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188C8YA225KE11DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 35V X6S 0603

CAP CER 2.2UF 35V X6S 0603

Buy Now Datasheet
Singapore, Singapore
2.2UF 35V Capacitor
60-GRM188C8YA225KE11D
2.2UF 35V Capacitor 60-GRM188C8YA225KE11D
CAP CER 2.2UF 35V X6S 0603 Product overview: GRM188C8YA225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C8YA225KE11 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 35V X6S 0603 Product overview: GRM188C8YA225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C8YA225KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188C8YA225KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C8YA225KE11D
Ceramic Capacitors GRM188C8YA225KE11D
CAP CER 2.2UF 35V X6S 0603

CAP CER 2.2UF 35V X6S 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188C8YA225KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188C8YA225KE11D
35V 2.2uF X6S ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 2.2uF X6S ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329859-GRM188C8YA225KE11D 490-GRM188C8YA225KE11DTR-ND 490-GRM188C8YA225KE11DDKR-ND 60-GRM188C8YA225KE11D GRM188C8YA225KE11D GRM188C8YA225KE11D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 2.2UF 35V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details