Murata Electronics Ceramic Capacitors GRM188C81C475KE11D

Description
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13362-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13362-6-ND
Ceramic Capacitors 490-13362-6-ND
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13362-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13362-1-ND
Ceramic Capacitors 490-13362-1-ND
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13362-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13362-2-ND
Ceramic Capacitors 490-13362-2-ND
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-GRM188C81C475KE11D
4.7UF 16V Capacitor 60-GRM188C81C475KE11D
CAP CER 4.7UF 16V X6S 0603 Product overview: GRM188C81C475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C81C475KE11 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X6S 0603 Product overview: GRM188C81C475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C81C475KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330043-GRM188C81C475KE11D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330043-GRM188C81C475KE11D
Capacitors - Ceramic Capacitors 1330043-GRM188C81C475KE11D
Manufacturer: Murata Electronics Win Source Part Number: 1330043-GRM188C81C47 5KE11D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X6S Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13362-1,490-1336 2-2,GRM188C81C475KE1 1D-ND,490-13362-6 Base Product Number: GRM188C81C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330043-GRM188C81C475KE11D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X6S
Thickness (Max): 0.037" (0.95mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13362-1,490-13362-2,GRM188C81C475KE11D-ND,490-13362-6
Base Product Number: GRM188C81C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH5091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH5091
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH5091
CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
64AJ4362
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 64AJ4362
CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM188C81C475KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C81C475KE11D
Ceramic Capacitors GRM188C81C475KE11D
CAP CER 4.7UF 16V X6S 0603

CAP CER 4.7UF 16V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13362-6-ND 490-13362-1-ND 60-GRM188C81C475KE11D 1330043-GRM188C81C475KE11D 92AH5091 GRM188C81C475KE11D
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 16V Capacitor Capacitors - Ceramic Capacitors Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers