CAP CER 2.2UF 16V X6S 0603 Product overview: GRM188C81C225KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C81C225KA12
2.2µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
2.2µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
2.2µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
CAP, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 2.2UF 16V X6S 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM188C81C225KA12D | 490-11993-2-ND | 490-11993-6-ND | 92AH5090 | GRM188C81C225KA12D |
| Product Name | 2.2UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |