Murata Power Solutions Ceramic Capacitors GRM188C81A106MA73D

Description
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7197-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7197-2-ND
Ceramic Capacitors 490-7197-2-ND
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7197-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7197-6-ND
Ceramic Capacitors 490-7197-6-ND
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7197-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7197-1-ND
Ceramic Capacitors 490-7197-1-ND
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8847204 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8847204
MLCCs - Multilayer Ceramic Capacitors 8847204
Murata GRM188C81A106MA73D

Murata GRM188C81A106MA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8847204P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8847204P
MLCCs - Multilayer Ceramic Capacitors 8847204P
Murata GRM188C81A106MA73D

Murata GRM188C81A106MA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706242 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706242
MLCCs - Multilayer Ceramic Capacitors 1706242
Murata GRM188C81A106MA73D

Murata GRM188C81A106MA73D

Supplier's Site
Ceramic Capacitors - GRM188C81A106MA73D - 872924-GRM188C81A106MA73D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188C81A106MA73D
872924-GRM188C81A106MA73D
Ceramic Capacitors - GRM188C81A106MA73D 872924-GRM188C81A106MA73D
Manufacturer: Murata Electronics North America Win Source Part Number: 872924-GRM188C81A106 MA73D Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: 10 µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM188C81A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.23.0020 Other Part Number: 490-7197-6, 490-7197-1, 490-7197-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872924-GRM188C81A106MA73D
Series: GRM
Operating Temperature Range: -55°C ~ 105°C
Features: 10 µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM188C81A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.23.0020
Other Part Number: 490-7197-6, 490-7197-1, 490-7197-2

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRM188C81A106MA73D
10UF 10V Capacitor 60-GRM188C81A106MA73D
CAP CER 10UF 10V X6S 0603 Product overview: GRM188C81A106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C81A106MA73 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X6S 0603 Product overview: GRM188C81A106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C81A106MA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 10UF 10V X6S 0603 - 535-GRM188C81A106MA73D - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 10V X6S 0603
535-GRM188C81A106MA73D
CAP CER 10UF 10V X6S 0603 535-GRM188C81A106MA73D
CAP CER 10UF 10V X6S 0603

CAP CER 10UF 10V X6S 0603

Supplier's Site
Cap, 10Μf, 10V, 20%, X6S, 0603; Capacitance Murata - 96Y9251 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20%, X6S, 0603; Capacitance Murata
96Y9251
Cap, 10Μf, 10V, 20%, X6S, 0603; Capacitance Murata 96Y9251
CAP, 10µF, 10V, 20%, X6S, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 10V, 20%, X6S, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH5089 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH5089
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH5089
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM188C81A106MA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C81A106MA73D
Ceramic Capacitors GRM188C81A106MA73D
CAP CER 10UF 10V X6S 0603

CAP CER 10UF 10V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7197-2-ND 490-7197-6-ND 8847204 8847204P 872924-GRM188C81A106MA73D 60-GRM188C81A106MA73D 535-GRM188C81A106MA73D 96Y9251 92AH5089 GRM188C81A106MA73D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM188C81A106MA73D 10UF 10V Capacitor CAP CER 10UF 10V X6S 0603 Cap, 10Μf, 10V, 20%, X6S, 0603; Capacitance Murata Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details