Murata Electronics Capacitors - Ceramic Capacitors GRM188C80G106KE47D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330965-GRM188C80G10 6KE47D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 4V Temperature Coefficient: X6S Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10469-1,490-1046 9-2,490-10469-6 Base Product Number: GRM188C80G RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330965-GRM188C80G10 6KE47D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 4V Temperature Coefficient: X6S Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10469-1,490-1046 9-2,490-10469-6 Base Product Number: GRM188C80G RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330965-GRM188C80G106KE47D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330965-GRM188C80G106KE47D
Capacitors - Ceramic Capacitors 1330965-GRM188C80G106KE47D
Manufacturer: Murata Electronics Win Source Part Number: 1330965-GRM188C80G10 6KE47D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 4V Temperature Coefficient: X6S Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10469-1,490-1046 9-2,490-10469-6 Base Product Number: GRM188C80G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330965-GRM188C80G106KE47D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 4V
Temperature Coefficient: X6S
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10469-1,490-10469-2,490-10469-6
Base Product Number: GRM188C80G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-10469-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10469-1-ND
Ceramic Capacitors 490-10469-1-ND
10µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10469-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10469-2-ND
Ceramic Capacitors 490-10469-2-ND
10µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±10% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 4V Capacitor
60-GRM188C80G106KE47D
10UF 4V Capacitor 60-GRM188C80G106KE47D
CAP CER 10UF 4V X6S 0603 Product overview: GRM188C80G106KE47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80G106KE47 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 4V X6S 0603 Product overview: GRM188C80G106KE47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80G106KE47D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188C80G106KE47D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C80G106KE47D
Ceramic Capacitors GRM188C80G106KE47D
CAP CER 10UF 4V X6S 0603

CAP CER 10UF 4V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1330965-GRM188C80G106KE47D 490-10469-1-ND 60-GRM188C80G106KE47D GRM188C80G106KE47D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 10UF 4V Capacitor Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Capacitors - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details