Murata Electronics Capacitors - Ceramic Capacitors GRM188C80E476ME05D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330918-GRM188C80E47 6ME05D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 2.5V Temperature Coefficient: X6S Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13244-2,490-1324 4-1,490-13244-6 Base Product Number: GRM188C80E RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330918-GRM188C80E47 6ME05D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 2.5V Temperature Coefficient: X6S Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13244-2,490-1324 4-1,490-13244-6 Base Product Number: GRM188C80E RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330918-GRM188C80E476ME05D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330918-GRM188C80E476ME05D
Capacitors - Ceramic Capacitors 1330918-GRM188C80E476ME05D
Manufacturer: Murata Electronics Win Source Part Number: 1330918-GRM188C80E47 6ME05D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 2.5V Temperature Coefficient: X6S Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13244-2,490-1324 4-1,490-13244-6 Base Product Number: GRM188C80E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330918-GRM188C80E476ME05D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 2.5V
Temperature Coefficient: X6S
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13244-2,490-13244-1,490-13244-6
Base Product Number: GRM188C80E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-13244-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13244-2-ND
Ceramic Capacitors 490-13244-2-ND
47µF ±20% 2.5V Ceramic Capacitor X6S 0603 (1608 Metric)

47µF ±20% 2.5V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13244-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13244-6-ND
Ceramic Capacitors 490-13244-6-ND
47µF ±20% 2.5V Ceramic Capacitor X6S 0603 (1608 Metric)

47µF ±20% 2.5V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13244-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13244-1-ND
Ceramic Capacitors 490-13244-1-ND
47µF ±20% 2.5V Ceramic Capacitor X6S 0603 (1608 Metric)

47µF ±20% 2.5V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 2.5V Capacitor
60-GRM188C80E476ME05D
47UF 2.5V Capacitor 60-GRM188C80E476ME05D
CAP CER 47UF 2.5V X6S 0603 Product overview: GRM188C80E476ME05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80E476ME05 D can be used for catalog matching and distributor lookup.

CAP CER 47UF 2.5V X6S 0603 Product overview: GRM188C80E476ME05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C80E476ME05D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478046 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478046
MLCCs - Multilayer Ceramic Capacitors 2478046
Murata GRM188C80E476ME05D

Murata GRM188C80E476ME05D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478047 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478047
MLCCs - Multilayer Ceramic Capacitors 2478047
Murata GRM188C80E476ME05D

Murata GRM188C80E476ME05D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478047P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478047P
MLCCs - Multilayer Ceramic Capacitors 2478047P
Murata GRM188C80E476ME05D

Murata GRM188C80E476ME05D

Supplier's Site
Ceramic Capacitors - GRM188C80E476ME05D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C80E476ME05D
Ceramic Capacitors GRM188C80E476ME05D
CAP CER 47UF 2.5V X6S 0603

CAP CER 47UF 2.5V X6S 0603

Supplier's Site Datasheet
Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1617 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata
03AJ1617
Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata 03AJ1617
CAP, 47UF, 2.5V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 47UF, 2.5V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata - 92AH5083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata
92AH5083
Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata 92AH5083
CAP, 47UF, 2.5V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 47UF, 2.5V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330918-GRM188C80E476ME05D 490-13244-2-ND 490-13244-6-ND 60-GRM188C80E476ME05D 2478046 GRM188C80E476ME05D 03AJ1617
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 47UF 2.5V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 47Uf, 2.5V, Mlcc, 0603 Rohs Compliant Murata
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 1833428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details