Murata Electronics 2.2UF 25V Capacitor GRM188C71E225KE11D

Description
CAP CER 2.2UF 25V X7S 0603 Product overview: GRM188C71E225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71E225KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 25V X7S 0603 Product overview: GRM188C71E225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71E225KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 25V Capacitor
60-GRM188C71E225KE11D
2.2UF 25V Capacitor 60-GRM188C71E225KE11D
CAP CER 2.2UF 25V X7S 0603 Product overview: GRM188C71E225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71E225KE11 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X7S 0603 Product overview: GRM188C71E225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71E225KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12732-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12732-1-ND
Ceramic Capacitors 490-12732-1-ND
2.2µF ±10% 25V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12732-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12732-6-ND
Ceramic Capacitors 490-12732-6-ND
2.2µF ±10% 25V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12732-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12732-2-ND
Ceramic Capacitors 490-12732-2-ND
2.2µF ±10% 25V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358613-GRM188C71E225KE11D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358613-GRM188C71E225KE11D
Capacitors - Ceramic Capacitors 1358613-GRM188C71E225KE11D
Win Source Part Number: 1358613-GRM188C71E22 5KE11D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: GRM188C71E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7S Thickness (Max): 0.039" (1.00mm)

Win Source Part Number: 1358613-GRM188C71E225KE11D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: GRM188C71E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7S
Thickness (Max): 0.039" (1.00mm)

Buy Now Datasheet
Capacitor, Mlcc, X7S, 2.2Uf, 25V, 0603; Capacitance Murata - 68X2783 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7S, 2.2Uf, 25V, 0603; Capacitance Murata
68X2783
Capacitor, Mlcc, X7S, 2.2Uf, 25V, 0603; Capacitance Murata 68X2783
CAPACITOR, MLCC, X7S, 2.2UF, 25V, 0603; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GRM Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, X7S, 2.2UF, 25V, 0603; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GRM Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 92AH5082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
92AH5082
Cap, 2.2Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 92AH5082
CAP, 2.2UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188C71E225KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188C71E225KE11D
25V 2.2uF X7S ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 2.2uF X7S ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM188C71E225KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C71E225KE11D
Ceramic Capacitors GRM188C71E225KE11D
CAP CER 2.2UF 25V X7S 0603

CAP CER 2.2UF 25V X7S 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188C71E225KE11D 490-12732-1-ND 490-12732-6-ND 1358613-GRM188C71E225KE11D 68X2783 92AH5082 GRM188C71E225KE11D GRM188C71E225KE11D
Product Name 2.2UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Mlcc, X7S, 2.2Uf, 25V, 0603; Capacitance Murata Cap, 2.2Uf, 25V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF130K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details