Murata Electronics Capacitors - Ceramic Capacitors GRM188C71C475KE21D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329378-GRM188C71C47 5KE21D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7S Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16337-2,490-1633 7-1,490-16337-6 Base Product Number: GRM188C71C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329378-GRM188C71C47 5KE21D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7S Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16337-2,490-1633 7-1,490-16337-6 Base Product Number: GRM188C71C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329378-GRM188C71C475KE21D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329378-GRM188C71C475KE21D
Capacitors - Ceramic Capacitors 1329378-GRM188C71C475KE21D
Manufacturer: Murata Electronics Win Source Part Number: 1329378-GRM188C71C47 5KE21D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7S Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16337-2,490-1633 7-1,490-16337-6 Base Product Number: GRM188C71C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329378-GRM188C71C475KE21D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7S
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16337-2,490-16337-1,490-16337-6
Base Product Number: GRM188C71C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-16337-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16337-1-ND
Ceramic Capacitors 490-16337-1-ND
4.7µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16337-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16337-6-ND
Ceramic Capacitors 490-16337-6-ND
4.7µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16337-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16337-2-ND
Ceramic Capacitors 490-16337-2-ND
4.7µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478044P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478044P
MLCCs - Multilayer Ceramic Capacitors 2478044P
Murata GRM188C71C475KE21D

Murata GRM188C71C475KE21D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478044 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478044
MLCCs - Multilayer Ceramic Capacitors 2478044
Murata GRM188C71C475KE21D

Murata GRM188C71C475KE21D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478043 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478043
MLCCs - Multilayer Ceramic Capacitors 2478043
Murata GRM188C71C475KE21D

Murata GRM188C71C475KE21D

Supplier's Site
Singapore, Singapore
4.7UF 16V Capacitor
60-GRM188C71C475KE21D
4.7UF 16V Capacitor 60-GRM188C71C475KE21D
CAP CER 4.7UF 16V X7S 0603 Product overview: GRM188C71C475KE21D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71C475KE21 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X7S 0603 Product overview: GRM188C71C475KE21D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71C475KE21D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188C71C475KE21D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C71C475KE21D
Ceramic Capacitors GRM188C71C475KE21D
CAP CER 4.7UF 16V X7S 0603

CAP CER 4.7UF 16V X7S 0603

Supplier's Site Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1616 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
03AJ1616
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 03AJ1616
CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH5081 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH5081
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH5081
CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329378-GRM188C71C475KE21D 490-16337-1-ND 490-16337-6-ND 2478044P 60-GRM188C71C475KE21D GRM188C71C475KE21D 03AJ1616
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 4.7UF 16V Capacitor Ceramic Capacitors Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details