Murata Electronics 4.7UF 10V Capacitor GRM188C71A475KE11D

Description
CAP CER 4.7UF 10V X7S 0603 Product overview: GRM188C71A475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71A475KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 10V X7S 0603 Product overview: GRM188C71A475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71A475KE11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 10V Capacitor
60-GRM188C71A475KE11D
4.7UF 10V Capacitor 60-GRM188C71A475KE11D
CAP CER 4.7UF 10V X7S 0603 Product overview: GRM188C71A475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71A475KE11 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X7S 0603 Product overview: GRM188C71A475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188C71A475KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1726976P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726976P
MLCCs - Multilayer Ceramic Capacitors 1726976P
Murata GRM188C71A475KE11D

Murata GRM188C71A475KE11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726484 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726484
MLCCs - Multilayer Ceramic Capacitors 1726484
Murata GRM188C71A475KE11D

Murata GRM188C71A475KE11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726976 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726976
MLCCs - Multilayer Ceramic Capacitors 1726976
Murata GRM188C71A475KE11D

Murata GRM188C71A475KE11D

Supplier's Site
Ceramic Capacitors - 490-11992-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11992-2-ND
Ceramic Capacitors 490-11992-2-ND
4.7µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11992-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11992-6-ND
Ceramic Capacitors 490-11992-6-ND
4.7µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11992-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11992-1-ND
Ceramic Capacitors 490-11992-1-ND
4.7µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188C71A475KE11D - 872923-GRM188C71A475KE11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188C71A475KE11D
872923-GRM188C71A475KE11D
Ceramic Capacitors - GRM188C71A475KE11D 872923-GRM188C71A475KE11D
Manufacturer: Murata Electronics North America Win Source Part Number: 872923-GRM188C71A475 KE11D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM188C71A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11992-1, 490-11992-2, GRM188C71A475KE11D-N D, 490-11992-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872923-GRM188C71A475KE11D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM188C71A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-11992-1, 490-11992-2, GRM188C71A475KE11D-ND, 490-11992-6

Buy Now Datasheet
Ceramic Capacitors - GRM188C71A475KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188C71A475KE11D
Ceramic Capacitors GRM188C71A475KE11D
CAP CER 4.7UF 10V X7S 0603

CAP CER 4.7UF 10V X7S 0603

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1614 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
03AJ1614
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 03AJ1614
CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH5079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH5079
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH5079
CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188C71A475KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188C71A475KE11D
10V 4.7uF X7S ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 4.7uF X7S ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188C71A475KE11D 1726976P 1726484 490-11992-2-ND 490-11992-6-ND 872923-GRM188C71A475KE11D GRM188C71A475KE11D 03AJ1614 GRM188C71A475KE11D
Product Name 4.7UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188C71A475KE11D Ceramic Capacitors Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details