10V 10uF B ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GRM188B31A106ME69D | 92AH5076 |
| Product Name | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Multilayer | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition |