Murata Power Solutions Ceramic Capacitors GRM188B31A106KE69D

Description
CAP CER 10F 10V B 0603
Request a Quote Datasheet
Description
CAP CER 10F 10V B 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188B31A106KE69DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10F 10V B 0603

CAP CER 10F 10V B 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188B31A106KE69DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10F 10V B 0603

CAP CER 10F 10V B 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188B31A106KE69DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10F 10V B 0603

CAP CER 10F 10V B 0603

Buy Now Datasheet
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
03AJ1610
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 03AJ1610
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
10V 10uF B ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF B ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM188B31A106KE69DCT-ND 490-GRM188B31A106KE69DDKR-ND 03AJ1610 GRM188B31A106KE69D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E7 microF 1.00E7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details