Murata Electronics SMD 0.33uF 10V Capacitor GRM188B11A334KA61D

Description
Cap Ceramic 0.33uF 10V B 10% Pad SMD 0603 85Ž T/R Product overview: GRM188B11A334KA61D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188B11A334KA61 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.33uF 10V B 10% Pad SMD 0603 85Ž T/R Product overview: GRM188B11A334KA61D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188B11A334KA61 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.33uF 10V Capacitor
60-GRM188B11A334KA61D
SMD 0.33uF 10V Capacitor 60-GRM188B11A334KA61D
Cap Ceramic 0.33uF 10V B 10% Pad SMD 0603 85Ž T/R Product overview: GRM188B11A334KA61D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188B11A334KA61 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.33uF 10V B 10% Pad SMD 0603 85Ž T/R Product overview: GRM188B11A334KA61D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188B11A334KA61D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM188B11A334KA61D - 1061056-GRM188B11A334KA61D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188B11A334KA61D
1061056-GRM188B11A334KA61D
Ceramic Capacitors - GRM188B11A334KA61D 1061056-GRM188B11A334KA61D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061056-GRM188B11A33 4KA61D Termination: SMD/SMT Voltage Rating: 10 V Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 330 nF Tolerance: 10 % Thickness: 800 µm Height: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): LMK107B7334KA-T; CC0603KRX7R6BB334; GRM188R61A334KA61D; GRM188R71A334KA61D; CGA3E2X5R1A334K080AA ; CC0603KRX5R6BB334; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Case Code (Imperial): 0603 Voltage Rating (DC): 10 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061056-GRM188B11A334KA61D
Termination: SMD/SMT
Voltage Rating: 10 V
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 330 nF
Tolerance: 10 %
Thickness: 800 µm
Height: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): LMK107B7334KA-T; CC0603KRX7R6BB334; GRM188R61A334KA61D; GRM188R71A334KA61D; CGA3E2X5R1A334K080AA; CC0603KRX5R6BB334;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 10 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM188B11A334KA61D 1061056-GRM188B11A334KA61D
Product Name SMD 0.33uF 10V Capacitor Ceramic Capacitors - GRM188B11A334KA61D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details