Murata Electronics Ceramic Capacitors GRM1887U1H272JA01J

Description
2700pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1887U1H272JA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1887U1H272JA01J-ND
Ceramic Capacitors GRM1887U1H272JA01J-ND
2700pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

2700pF ±5% 50V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1887U1H272JA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1887U1H272JA01J
Ceramic Capacitors GRM1887U1H272JA01J
CAP CER 2700PF 50V U2J 0603

CAP CER 2700PF 50V U2J 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM1887U1H272JA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1887U1H272JA01J
Capacitors - Ceramic Capacitors GRM1887U1H272JA01J
CAP CER 2700PF 50V U2J 0603

CAP CER 2700PF 50V U2J 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM1887U1H272JA01J-ND GRM1887U1H272JA01J GRM1887U1H272JA01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details