CAP CER 33000PF 10V U2J 0603
CAP CER 33000PF 10V U2J 0603
CAP CER 33000PF 10V U2J 0603
CAP CER 33000PF 10V U2J 0603
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM1887U1A333JA01DTR-ND | 490-GRM1887U1A333JA01DDKR-ND | GRM1887U1A333JA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |