Murata Electronics Ceramic Capacitors GRM1885C2A8R5CA01D

Description
8.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1885C2A8R5CA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1885C2A8R5CA01D-ND
Ceramic Capacitors GRM1885C2A8R5CA01D-ND
8.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1885C2A8R5CA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1885C2A8R5CA01D
Capacitors - Ceramic Capacitors GRM1885C2A8R5CA01D
CAP CER 8.5PF 100V C0G/NP0 0603

CAP CER 8.5PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM1885C2A8R5CA01D-ND GRM1885C2A8R5CA01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details