3.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 3.2PF 100V C0G/NP0 0603
CAP CER 3.2PF 100V C0G/NP0 0603
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | GRM1885C2A3R2CA01D-ND | GRM1885C2A3R2CA01D | GRM1885C2A3R2CA01D |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 100 volts | 100 volts | 100 volts |