Murata Electronics Ceramic Capacitors GRM1885C2A102JA01J

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8275-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8275-1-ND
Ceramic Capacitors 490-8275-1-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8275-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8275-2-ND
Ceramic Capacitors 490-8275-2-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8275-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8275-6-ND
Ceramic Capacitors 490-8275-6-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
64AJ4380
Cap, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 64AJ4380
CAP, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-8275-1-ND 490-8275-6-ND 64AJ4380
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details