Murata Electronics Ceramic Capacitors GRM1885C2A102JA01D

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3281-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3281-6-ND
Ceramic Capacitors 490-3281-6-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3281-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3281-1-ND
Ceramic Capacitors 490-3281-1-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3281-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3281-2-ND
Ceramic Capacitors 490-3281-2-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 100V Capacitor
60-GRM1885C2A102JA01D
1000PF 100V Capacitor 60-GRM1885C2A102JA01D
CAP CER 1000PF 100V C0G/NP0 0603 Product overview: GRM1885C2A102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C2A102JA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V C0G/NP0 0603 Product overview: GRM1885C2A102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C2A102JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235972 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235972
MLCCs - Multilayer Ceramic Capacitors 7235972
Murata GRM1885C2A102JA01D

Murata GRM1885C2A102JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235972P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235972P
MLCCs - Multilayer Ceramic Capacitors 7235972P
Murata GRM1885C2A102JA01D

Murata GRM1885C2A102JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1694128 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1694128
MLCCs - Multilayer Ceramic Capacitors 1694128
Murata GRM1885C2A102JA01D

Murata GRM1885C2A102JA01D

Supplier's Site
Cap, 1000Pf, 100V, 5%, C0G/np0, 0603; Capacitance Murata - 11AC3184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 5%, C0G/np0, 0603; Capacitance Murata
11AC3184
Cap, 1000Pf, 100V, 5%, C0G/np0, 0603; Capacitance Murata 11AC3184
CAP, 1000PF, 100V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 1000PF, 100V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Murata - 55Y9880 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Murata
55Y9880
Smd Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Murata 55Y9880
SMD Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C2A102JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C2A102JA01D
100V 1nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 1nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C2A102JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C2A102JA01D
Ceramic Capacitors GRM1885C2A102JA01D
CAP CER 1000PF 100V C0G/NP0 0603

CAP CER 1000PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3281-6-ND 490-3281-1-ND 60-GRM1885C2A102JA01D 7235972 7235972P 11AC3184 55Y9880 GRM1885C2A102JA01D GRM1885C2A102JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 1000PF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 1000Pf, 100V, 5%, C0G/np0, 0603; Capacitance Murata Smd Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106MMR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details