Murata Electronics Capacitors - Ceramic Capacitors GRM1885C1H8R0DA01D

Description
Win Source Part Number: 1128121-GRM1885C1H8R 0DA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 8 pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GRM1885C1H8R0DA01D.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-9670-2,490-9670- 1,GRM1885C1H8R0DA01D -ND,490-9670-6 Base Product Number: GRM1885C1H Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 1128121-GRM1885C1H8R 0DA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 8 pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GRM1885C1H8R0DA01D.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-9670-2,490-9670- 1,GRM1885C1H8R0DA01D -ND,490-9670-6 Base Product Number: GRM1885C1H Product Status: Not For New Designs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1128121-GRM1885C1H8R0DA01D is a ceramic capacitor designed for general electronic applications. It features a nominal capacitance of 8 pF with a tolerance of ±0.5 pF and a rated voltage of 50V. The capacitor is constructed with a C0G (NP0) temperature coefficient, ensuring stable performance across a temperature range of -55°C to 125°C. This component is packaged in a 0603 (1608 metric) size, with dimensions of 1.60 mm x 0.80 mm and a maximum thickness of 0.90 mm. It is suitable for surface mount applications and is supplied on tape and reel, with a standard package containing 4,000 units. The product is classified under MSL Level 1, indicating it is suitable for unlimited floor life. Engineers should consider this capacitor for applications requiring precise capacitance values and stability over a wide temperature range.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1128121-GRM1885C1H8R0DA01D is a ceramic capacitor designed for general electronic applications. It features a nominal capacitance of 8 pF with a tolerance of ±0.5 pF and a rated voltage of 50V. The capacitor is constructed with a C0G (NP0) temperature coefficient, ensuring stable performance across a temperature range of -55°C to 125°C. This component is packaged in a 0603 (1608 metric) size, with dimensions of 1.60 mm x 0.80 mm and a maximum thickness of 0.90 mm. It is suitable for surface mount applications and is supplied on tape and reel, with a standard package containing 4,000 units. The product is classified under MSL Level 1, indicating it is suitable for unlimited floor life. Engineers should consider this capacitor for applications requiring precise capacitance values and stability over a wide temperature range.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1128121-GRM1885C1H8R0DA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1128121-GRM1885C1H8R0DA01D
Capacitors - Ceramic Capacitors 1128121-GRM1885C1H8R0DA01D
Win Source Part Number: 1128121-GRM1885C1H8R 0DA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 8 pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GRM1885C1H8R0DA01D.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-9670-2,490-9670- 1,GRM1885C1H8R0DA01D -ND,490-9670-6 Base Product Number: GRM1885C1H Product Status: Not For New Designs

Win Source Part Number: 1128121-GRM1885C1H8R0DA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 8 pF
Tolerance: ±0.5pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): GRM1885C1H8R0DA01D.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-9670-2,490-9670-1,GRM1885C1H8R0DA01D-ND,490-9670-6
Base Product Number: GRM1885C1H
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
8PF 50V Capacitor
60-GRM1885C1H8R0DA01D
8PF 50V Capacitor 60-GRM1885C1H8R0DA01D
CAP CER 8PF 50V C0G/NP0 0603 Product overview: GRM1885C1H8R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H8R0DA01 D can be used for catalog matching and distributor lookup.

CAP CER 8PF 50V C0G/NP0 0603 Product overview: GRM1885C1H8R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H8R0DA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9670-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9670-2-ND
Ceramic Capacitors 490-9670-2-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9670-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9670-6-ND
Ceramic Capacitors 490-9670-6-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9670-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9670-1-ND
Ceramic Capacitors 490-9670-1-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H8R0DA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H8R0DA01D
Ceramic Capacitors GRM1885C1H8R0DA01D
CAP CER 8PF 50V C0G/NP0 0603

CAP CER 8PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1885C1H8R0DA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1885C1H8R0DA01D
50V 8pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 8pF C0G 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1128121-GRM1885C1H8R0DA01D 60-GRM1885C1H8R0DA01D 490-9670-2-ND 490-9670-6-ND GRM1885C1H8R0DA01D GRM1885C1H8R0DA01D
Product Name Capacitors - Ceramic Capacitors 8PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.00E-6 microF 8.00E-6 microF 8.00E-6 microF 8.00E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX182K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details