Murata Electronics Ceramic Capacitors GRM1885C1H751JA01D

Description
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1448-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1448-6-ND
Ceramic Capacitors 490-1448-6-ND
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

750pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1448-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1448-2-ND
Ceramic Capacitors 490-1448-2-ND
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

750pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1448-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1448-1-ND
Ceramic Capacitors 490-1448-1-ND
750pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

750pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
750PF 50V Capacitor
60-GRM1885C1H751JA01D
750PF 50V Capacitor 60-GRM1885C1H751JA01D
CAP CER 750PF 50V C0G/NP0 0603 Product overview: GRM1885C1H751JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 750PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H751JA01 D can be used for catalog matching and distributor lookup.

CAP CER 750PF 50V C0G/NP0 0603 Product overview: GRM1885C1H751JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 750PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H751JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1885C1H751JA01D - 872920-GRM1885C1H751JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H751JA01D
872920-GRM1885C1H751JA01D
Ceramic Capacitors - GRM1885C1H751JA01D 872920-GRM1885C1H751JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872920-GRM1885C1H751 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1448-2, 490-1448-1, 490-1448-6, GRM39C0G751J50D500

Manufacturer: Murata Electronics North America
Win Source Part Number: 872920-GRM1885C1H751JA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM1885C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-1448-2, 490-1448-1, 490-1448-6, GRM39C0G751J50D500

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H751JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H751JA01D
Ceramic Capacitors GRM1885C1H751JA01D
CAP CER 750PF 50V C0G/NP0 0603

CAP CER 750PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1448-6-ND 490-1448-2-ND 60-GRM1885C1H751JA01D 872920-GRM1885C1H751JA01D GRM1885C1H751JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 750PF 50V Capacitor Ceramic Capacitors - GRM1885C1H751JA01D Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX121M500A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers