Murata Electronics Ceramic Capacitors - GRM1885C1H750JA01D GRM1885C1H750JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041630-GRM1885C1H75 0JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 75pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041630-GRM1885C1H75 0JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 75pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1885C1H750JA01D - 1041630-GRM1885C1H750JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H750JA01D
1041630-GRM1885C1H750JA01D
Ceramic Capacitors - GRM1885C1H750JA01D 1041630-GRM1885C1H750JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041630-GRM1885C1H75 0JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 75pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041630-GRM1885C1H750JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 75pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75PF 50V Capacitor
60-GRM1885C1H750JA01D
75PF 50V Capacitor 60-GRM1885C1H750JA01D
CAP CER 75PF 50V C0G/NP0 0603 Product overview: GRM1885C1H750JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H750JA01 D can be used for catalog matching and distributor lookup.

CAP CER 75PF 50V C0G/NP0 0603 Product overview: GRM1885C1H750JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H750JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1424-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1424-6-ND
Ceramic Capacitors 490-1424-6-ND
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

75pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1424-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1424-1-ND
Ceramic Capacitors 490-1424-1-ND
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

75pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1424-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1424-2-ND
Ceramic Capacitors 490-1424-2-ND
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

75pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1885C1H750JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H750JA01D
Ceramic Capacitors GRM1885C1H750JA01D
CAP CER 75PF 50V C0G/NP0 0603

CAP CER 75PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041630-GRM1885C1H750JA01D 60-GRM1885C1H750JA01D 490-1424-6-ND 490-1424-1-ND GRM1885C1H750JA01D
Product Name Ceramic Capacitors - GRM1885C1H750JA01D 75PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 7.50E-5 microF 7.50E-5 microF 7.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1943376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details