Murata Electronics Ceramic Capacitors - GRM1885C1H6R0DA01D GRM1885C1H6R0DA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041628-GRM1885C1H6R 0DA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 6pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041628-GRM1885C1H6R 0DA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 6pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1885C1H6R0DA01D - 1041628-GRM1885C1H6R0DA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1885C1H6R0DA01D
1041628-GRM1885C1H6R0DA01D
Ceramic Capacitors - GRM1885C1H6R0DA01D 1041628-GRM1885C1H6R0DA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041628-GRM1885C1H6R 0DA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 6pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041628-GRM1885C1H6R0DA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 6pF
Tolerance: ±0.5pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
6PF 50V Capacitor
60-GRM1885C1H6R0DA01D
6PF 50V Capacitor 60-GRM1885C1H6R0DA01D
CAP CER 6PF 50V C0G/NP0 0603 Product overview: GRM1885C1H6R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H6R0DA01 D can be used for catalog matching and distributor lookup.

CAP CER 6PF 50V C0G/NP0 0603 Product overview: GRM1885C1H6R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1885C1H6R0DA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10722-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10722-2-ND
Ceramic Capacitors 490-10722-2-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10722-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10722-6-ND
Ceramic Capacitors 490-10722-6-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10722-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10722-1-ND
Ceramic Capacitors 490-10722-1-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 6.0pF 50volts C0G +/-0.5pF - 535-GRM1885C1H6R0DA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 6.0pF 50volts C0G +/-0.5pF
535-GRM1885C1H6R0DA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 6.0pF 50volts C0G +/-0.5pF 535-GRM1885C1H6R0DA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 6.0pF 50volts C0G +/-0.5pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 6.0pF 50volts C0G +/-0.5pF

Supplier's Site
Ceramic Capacitors - GRM1885C1H6R0DA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1885C1H6R0DA01D
Ceramic Capacitors GRM1885C1H6R0DA01D
CAP CER 6PF 50V C0G/NP0 0603

CAP CER 6PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041628-GRM1885C1H6R0DA01D 60-GRM1885C1H6R0DA01D 490-10722-2-ND 490-10722-6-ND 535-GRM1885C1H6R0DA01D GRM1885C1H6R0DA01D
Product Name Ceramic Capacitors - GRM1885C1H6R0DA01D 6PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 6.0pF 50volts C0G +/-0.5pF Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.00E-6 microF 6.00E-6 microF 6.00E-6 microF 6.00E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C220J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details